Murata Electronics Ceramic Capacitors DE1E3RB152MJ4BR01F

Description
1500pF ±20% 500V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 500V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1E3RB152MJ4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE1E3RB152MJ4BR01F-ND
Ceramic Capacitors DE1E3RB152MJ4BR01F-ND
1500pF ±20% 500V Ceramic Capacitor E Radial, Disc

1500pF ±20% 500V Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1E3RB152MJ4BR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3RB152MJ4BR01F
Ceramic Capacitors DE1E3RB152MJ4BR01F
CAP CER 1500PF 500V RADIAL

CAP CER 1500PF 500V RADIAL

Supplier's Site Datasheet
Cap, 1500Pf, 20% Rohs Compliant Murata - 50AC5079 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 20% Rohs Compliant Murata
50AC5079
Cap, 1500Pf, 20% Rohs Compliant Murata 50AC5079
CAP, 1500PF, 20% ROHS COMPLIANT: YES

CAP, 1500PF, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number DE1E3RB152MJ4BR01F-ND DE1E3RB152MJ4BR01F 50AC5079
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 1500Pf, 20% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details