Murata Electronics Ceramic Capacitors DE1E3RB102MJ4BR01F

Description
1000pF ±20% 500V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 500V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1E3RB102MJ4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE1E3RB102MJ4BR01F-ND
Ceramic Capacitors DE1E3RB102MJ4BR01F-ND
1000pF ±20% 500V Ceramic Capacitor E Radial, Disc

1000pF ±20% 500V Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Cap, 1000Pf, 20%; Capacitance Murata - 50AC5076 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 20%; Capacitance Murata
50AC5076
Cap, 1000Pf, 20%; Capacitance Murata 50AC5076
CAP, 1000PF, 20%; Capacitance:1000pF; Product Range:DE1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 1000PF, 20%; Capacitance:1000pF; Product Range:DE1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - DE1E3RB102MJ4BR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3RB102MJ4BR01F
Ceramic Capacitors DE1E3RB102MJ4BR01F
CAP CER 1000PF 500V RADIAL

CAP CER 1000PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number DE1E3RB102MJ4BR01F-ND 50AC5076 DE1E3RB102MJ4BR01F
Product Name Ceramic Capacitors Cap, 1000Pf, 20%; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 500 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - C11CF0R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details