Murata Power Solutions Ceramic Capacitors DE1E3RA472MA4BN01F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE1E3RA472MA4BN01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE1E3RA472MA4BN01F-ND
Ceramic Capacitors 490-DE1E3RA472MA4BN01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360571-DE1E3RA472MA4BN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360571-DE1E3RA472MA4BN01F
Capacitors - Ceramic Capacitors 1360571-DE1E3RA472MA4BN01F
Win Source Part Number: 1360571-DE1E3RA472MA 4BN01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE1 Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: DE1E3RA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.472" Dia (12.00mm) Height - Seated (Max): 0.197" (5.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight

Win Source Part Number: 1360571-DE1E3RA472MA4BN01F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE1
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: DE1E3RA
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.472" Dia (12.00mm)
Height - Seated (Max): 0.197" (5.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Straight

Buy Now Datasheet
CAP CER Product overview: DE1E3RA472MA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA472MA4BN01 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE1E3RA472MA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA472MA4BN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4700Pf, 20% Rohs Compliant Murata - 56AC8269 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 20% Rohs Compliant Murata
56AC8269
Cap, 4700Pf, 20% Rohs Compliant Murata 56AC8269
CAP, 4700PF, 20% ROHS COMPLIANT: YES

CAP, 4700PF, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - DE1E3RA472MA4BN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3RA472MA4BN01F
Ceramic Capacitors DE1E3RA472MA4BN01F
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-DE1E3RA472MA4BN01F-ND 1360571-DE1E3RA472MA4BN01F 60-DE1E3RA472MA4BN01F 56AC8269 DE1E3RA472MA4BN01F
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Cap, 4700Pf, 20% Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R473M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers