Murata Electronics 2200PF 300V Capacitor DE1E3RA222MN4AP01F

Description
CAP CER 2200PF 300V RADIAL Product overview: DE1E3RA222MN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA222MN4AP01 F can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 2200PF 300V RADIAL Product overview: DE1E3RA222MN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA222MN4AP01 F can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1348481-DE1E3RA222MN4AP01F is a lead type disc ceramic capacitor with a capacitance of 2200 pF and a tolerance of ±20%. It is rated for a maximum voltage of 300 VAC and operates within a temperature range of -40°C to 125°C. This capacitor is designed for safety applications, certified under standards X1 and Y1, making it suitable for use in consumer electronics, industrial equipment, and automotive infotainment systems. The component features a radial disc package with a diameter of 9.00 mm and a height of 12.00 mm, with a lead spacing of 10.00 mm. It is available in cut tape and box packaging, with a standard package quantity of 600 units. The product is manufactured by Murata Electronics and is classified under ECCN EAR99.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1348481-DE1E3RA222MN4AP01F is a lead type disc ceramic capacitor with a capacitance of 2200 pF and a tolerance of ±20%. It is rated for a maximum voltage of 300 VAC and operates within a temperature range of -40°C to 125°C. This capacitor is designed for safety applications, certified under standards X1 and Y1, making it suitable for use in consumer electronics, industrial equipment, and automotive infotainment systems. The component features a radial disc package with a diameter of 9.00 mm and a height of 12.00 mm, with a lead spacing of 10.00 mm. It is available in cut tape and box packaging, with a standard package quantity of 600 units. The product is manufactured by Murata Electronics and is classified under ECCN EAR99.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 300V Capacitor
60-DE1E3RA222MN4AP01F
2200PF 300V Capacitor 60-DE1E3RA222MN4AP01F
CAP CER 2200PF 300V RADIAL Product overview: DE1E3RA222MN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA222MN4AP01 F can be used for catalog matching and distributor lookup.

CAP CER 2200PF 300V RADIAL Product overview: DE1E3RA222MN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA222MN4AP01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16198-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16198-3-ND
Ceramic Capacitors 490-16198-3-ND
2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16198-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16198-1-ND
Ceramic Capacitors 490-16198-1-ND
2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1348481-DE1E3RA222MN4AP01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1348481-DE1E3RA222MN4AP01F
Capacitors - Ceramic Capacitors 1348481-DE1E3RA222MN4AP01F
Win Source Part Number: 1348481-DE1E3RA222MN 4AP01F Category: Capacitors - Ceramic Capacitors Series: DE1 Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.354" Dia (9.00mm) Applications: Safety Height - Seated (Max): 0.472" (12.00mm) Standard Package: 600 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 300VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Base Product Number: DE1E3RA

Win Source Part Number: 1348481-DE1E3RA222MN4AP01F
Category: Capacitors - Ceramic Capacitors
Series: DE1
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.354" Dia (9.00mm)
Applications: Safety
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 600
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 300VAC
Temperature Coefficient: E
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Base Product Number: DE1E3RA

Buy Now Datasheet
Ceramic Capacitors - DE1E3RA222MN4AP01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3RA222MN4AP01F
Ceramic Capacitors DE1E3RA222MN4AP01F
CAP CER 2200PF 300V RADIAL

CAP CER 2200PF 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-DE1E3RA222MN4AP01F 490-16198-3-ND 1348481-DE1E3RA222MN4AP01F DE1E3RA222MN4AP01F
Product Name 2200PF 300V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MSR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details