Murata Electronics 2200PF 250V Capacitor DE1E3RA222MN4AN01F

Description
CAP CER 2200PF 250V RADIAL Product overview: DE1E3RA222MN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA222MN4AN01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 250V RADIAL Product overview: DE1E3RA222MN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA222MN4AN01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 250V Capacitor
60-DE1E3RA222MN4AN01F
2200PF 250V Capacitor 60-DE1E3RA222MN4AN01F
CAP CER 2200PF 250V RADIAL Product overview: DE1E3RA222MN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA222MN4AN01 F can be used for catalog matching and distributor lookup.

CAP CER 2200PF 250V RADIAL Product overview: DE1E3RA222MN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA222MN4AN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360539-DE1E3RA222MN4AN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360539-DE1E3RA222MN4AN01F
Capacitors - Ceramic Capacitors 1360539-DE1E3RA222MN4AN01F
Win Source Part Number: 1360539-DE1E3RA222MN 4AN01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE1 Package / Case: Radial, Disc Base Product Number: DE1E3RA Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.472" (12.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight Product Status: Active

Win Source Part Number: 1360539-DE1E3RA222MN4AN01F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE1
Package / Case: Radial, Disc
Base Product Number: DE1E3RA
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.354" Dia (9.00mm)
Height - Seated (Max): 0.472" (12.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Straight
Product Status: Active

Buy Now Datasheet
Single Layer Ceramic Capacitors - 2166077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2166077
Single Layer Ceramic Capacitors 2166077
Murata DE1E3RA222MN4AN01F

Murata DE1E3RA222MN4AN01F

Supplier's Site
Single Layer Ceramic Capacitors - 2166078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2166078
Single Layer Ceramic Capacitors 2166078
Murata DE1E3RA222MN4AN01F

Murata DE1E3RA222MN4AN01F

Supplier's Site
Ceramic Capacitors - 490-16197-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16197-1-ND
Ceramic Capacitors 490-16197-1-ND
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16197-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16197-3-ND
Ceramic Capacitors 490-16197-3-ND
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Disc Cap, 2200Pf, X1/y1, Radial Rohs Compliant Murata - 92AH4463 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, 2200Pf, X1/y1, Radial Rohs Compliant Murata
92AH4463
Ceramic Disc Cap, 2200Pf, X1/y1, Radial Rohs Compliant Murata 92AH4463
CERAMIC DISC CAP, 2200PF, X1/Y1, RADIAL ROHS COMPLIANT: YES

CERAMIC DISC CAP, 2200PF, X1/Y1, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - DE1E3RA222MN4AN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3RA222MN4AN01F
Ceramic Capacitors DE1E3RA222MN4AN01F
CAP CER 2200PF 250V RADIAL

CAP CER 2200PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-DE1E3RA222MN4AN01F 1360539-DE1E3RA222MN4AN01F 2166077 490-16197-1-ND 92AH4463 DE1E3RA222MN4AN01F
Product Name 2200PF 250V Capacitor Capacitors - Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors Ceramic Disc Cap, 2200Pf, X1/y1, Radial Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details