Murata Electronics Ceramic Capacitors DE1E3RA222MN4AH01F

Description
CAP CER 2200PF 400V RADIAL
Request a Quote Datasheet
Description
CAP CER 2200PF 400V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE1E3RA222MN4AH01FTB-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 400V RADIAL

CAP CER 2200PF 400V RADIAL

Buy Now Datasheet
Ceramic Capacitors - 490-DE1E3RA222MN4AH01FCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 400V RADIAL

CAP CER 2200PF 400V RADIAL

Buy Now Datasheet
Ceramic Capacitors - DE1E3RA222MN4AH01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3RA222MN4AH01F
Ceramic Capacitors DE1E3RA222MN4AH01F
CAP CER DISC 2200PF 440/400VAC

CAP CER DISC 2200PF 440/400VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-DE1E3RA222MN4AH01FTB-ND DE1E3RA222MN4AH01F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF270J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details