Murata Power Solutions Ceramic Capacitors DE1E3RA222MA4BN01F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE1E3RA222MA4BN01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE1E3RA222MA4BN01F-ND
Ceramic Capacitors 490-DE1E3RA222MA4BN01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 2200Pf, 20%; Capacitance Murata - 56AC8267 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 20%; Capacitance Murata
56AC8267
Cap, 2200Pf, 20%; Capacitance Murata 56AC8267
CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:DE1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:DE1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - DE1E3RA222MA4BN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3RA222MA4BN01F
Ceramic Capacitors DE1E3RA222MA4BN01F
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-DE1E3RA222MA4BN01F-ND 56AC8267 DE1E3RA222MA4BN01F
Product Name Ceramic Capacitors Cap, 2200Pf, 20%; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSM-200-10X10X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details