Murata Electronics Ceramic Capacitors DE1E3RA152MN4AN01F

Description
1500pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16194-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16194-1-ND
Ceramic Capacitors 490-16194-1-ND
1500pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

1500pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16194-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16194-3-ND
Ceramic Capacitors 490-16194-3-ND
1500pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

1500pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360478-DE1E3RA152MN4AN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360478-DE1E3RA152MN4AN01F
Capacitors - Ceramic Capacitors 1360478-DE1E3RA152MN4AN01F
Win Source Part Number: 1360478-DE1E3RA152MN 4AN01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE1 Package / Case: Radial, Disc Base Product Number: DE1E3RA Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1500 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.433" (11.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight Product Status: Active

Win Source Part Number: 1360478-DE1E3RA152MN4AN01F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE1
Package / Case: Radial, Disc
Base Product Number: DE1E3RA
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1500 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.433" (11.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Straight
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
1500PF 250V Capacitor
60-DE1E3RA152MN4AN01F
1500PF 250V Capacitor 60-DE1E3RA152MN4AN01F
CAP CER 1500PF 250V RADIAL Product overview: DE1E3RA152MN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA152MN4AN01 F can be used for catalog matching and distributor lookup.

CAP CER 1500PF 250V RADIAL Product overview: DE1E3RA152MN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA152MN4AN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE1E3RA152MN4AN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3RA152MN4AN01F
Ceramic Capacitors DE1E3RA152MN4AN01F
CAP CER 1500PF 250V RADIAL

CAP CER 1500PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16194-1-ND 1360478-DE1E3RA152MN4AN01F 60-DE1E3RA152MN4AN01F DE1E3RA152MN4AN01F
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 1500PF 250V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH0R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details