Murata Electronics Single Layer Ceramic Capacitors DE1E3RA152MA4BQ01F

Description
Murata DE1E3RA152MA4BQ01F
Request a Quote Datasheet
Description
Murata DE1E3RA152MA4BQ01F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 1727031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727031
Single Layer Ceramic Capacitors 1727031
Murata DE1E3RA152MA4BQ01F

Murata DE1E3RA152MA4BQ01F

Supplier's Site
Single Layer Ceramic Capacitors - 1727767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727767
Single Layer Ceramic Capacitors 1727767
Murata DE1E3RA152MA4BQ01F

Murata DE1E3RA152MA4BQ01F

Supplier's Site
Ceramic Capacitors - 490-DE1E3RA152MA4BQ01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE1E3RA152MA4BQ01F-ND
Ceramic Capacitors 490-DE1E3RA152MA4BQ01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Suppression Cap, 1500Pf, Class X1/y1 Rohs Compliant Murata - 64AJ4119 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1500Pf, Class X1/y1 Rohs Compliant Murata
64AJ4119
Suppression Cap, 1500Pf, Class X1/y1 Rohs Compliant Murata 64AJ4119
SUPPRESSION CAP, 1500PF, CLASS X1/Y1 ROHS COMPLIANT: YES

SUPPRESSION CAP, 1500PF, CLASS X1/Y1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1727031 490-DE1E3RA152MA4BQ01F-ND 64AJ4119
Product Name Single Layer Ceramic Capacitors Ceramic Capacitors Suppression Cap, 1500Pf, Class X1/y1 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details