Murata Electronics Ceramic Capacitors - DE1E3RA102MA4BP01F DE1E3RA102MA4BP01F

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 916850-DE1E3RA102MA4 BP01F Series: * Features: Ceramic Capacitor Package: Bulk Family Name: DE1E3RA Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.23.0060
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 916850-DE1E3RA102MA4 BP01F Series: * Features: Ceramic Capacitor Package: Bulk Family Name: DE1E3RA Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.23.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1E3RA102MA4BP01F - 916850-DE1E3RA102MA4BP01F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE1E3RA102MA4BP01F
916850-DE1E3RA102MA4BP01F
Ceramic Capacitors - DE1E3RA102MA4BP01F 916850-DE1E3RA102MA4BP01F
Manufacturer: Murata Electronics North America Win Source Part Number: 916850-DE1E3RA102MA4 BP01F Series: * Features: Ceramic Capacitor Package: Bulk Family Name: DE1E3RA Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.23.0060

Manufacturer: Murata Electronics North America
Win Source Part Number: 916850-DE1E3RA102MA4BP01F
Series: *
Features: Ceramic Capacitor
Package: Bulk
Family Name: DE1E3RA
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.23.0060

Buy Now
CAP CER Product overview: DE1E3RA102MA4BP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA102MA4BP01 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE1E3RA102MA4BP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA102MA4BP01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-DE1E3RA102MA4BP01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE1E3RA102MA4BP01F-ND
Ceramic Capacitors 490-DE1E3RA102MA4BP01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors DE1E3RA102MA4BP01F
CAP CER

CAP CER

Supplier's Site
Ceramic Capacitors - DE1E3RA102MA4BP01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3RA102MA4BP01F
Ceramic Capacitors DE1E3RA102MA4BP01F
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 916850-DE1E3RA102MA4BP01F 60-DE1E3RA102MA4BP01F 490-DE1E3RA102MA4BP01F-ND DE1E3RA102MA4BP01F DE1E3RA102MA4BP01F
Product Name Ceramic Capacitors - DE1E3RA102MA4BP01F Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PSB102K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details