Win Source Part Number: 1186280-DE1E3KX472MN
Category: Capacitors>Ceramic Capacitors
Series: KX
Features: Flame Retardant
Package: Cut Tape (CT)
Applications: Safety
Height - Seated (Max): 0.748" (19.00mm)
Standard Package: 500
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Temperature Coefficient: E
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.591" Dia (15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Murata Electronics
Other Names: DE1E3KX472MN5AA01-ND
Base Product Number: DE1E3KX
Product Status: Obsolete
CAP CER 4700PF 250V RADIAL Product overview: DE1E3KX472MN5AA01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX472MN5AA01
CAP CER 4700PF 250V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1186280-DE1E3KX472MN5AA01 | 60-DE1E3KX472MN5AA01 | DE1E3KX472MN5AA01 |
| Product Name | Capacitors - Ceramic Capacitors | 4700PF 250V Capacitor | Ceramic Capacitors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVAC | 250 volts | 250 volts | 250 volts |