Murata Power Solutions Ceramic Capacitors - DE1E3KX472MN4AN01F DE1E3KX472MN4AN01F

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868314-DE1E3KX472MN4 AN01F Series: KX Operating Temperature Range: -40°C ~ 125°C Features: ±20% 250VAC Ceramic Capacitor E Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Package: Radial, Disc Mounting: Through Hole Part Status: Not For New Designs Family Name: DE1E3KX Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 490-9517-3, 490-9517-1, DE1E3KX472MN4AN01F-N D
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 868314-DE1E3KX472MN4 AN01F Series: KX Operating Temperature Range: -40°C ~ 125°C Features: ±20% 250VAC Ceramic Capacitor E Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Package: Radial, Disc Mounting: Through Hole Part Status: Not For New Designs Family Name: DE1E3KX Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 490-9517-3, 490-9517-1, DE1E3KX472MN4AN01F-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1E3KX472MN4AN01F - 868314-DE1E3KX472MN4AN01F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE1E3KX472MN4AN01F
868314-DE1E3KX472MN4AN01F
Ceramic Capacitors - DE1E3KX472MN4AN01F 868314-DE1E3KX472MN4AN01F
Manufacturer: Murata Electronics North America Win Source Part Number: 868314-DE1E3KX472MN4 AN01F Series: KX Operating Temperature Range: -40°C ~ 125°C Features: ±20% 250VAC Ceramic Capacitor E Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Package: Radial, Disc Mounting: Through Hole Part Status: Not For New Designs Family Name: DE1E3KX Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 490-9517-3, 490-9517-1, DE1E3KX472MN4AN01F-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 868314-DE1E3KX472MN4AN01F
Series: KX
Operating Temperature Range: -40°C ~ 125°C
Features: ±20% 250VAC Ceramic Capacitor E Radial, Disc
Package: Cut Tape (CT), Tape & Box (TB)
Package: Radial, Disc
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: DE1E3KX
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: 490-9517-3, 490-9517-1, DE1E3KX472MN4AN01F-ND

Buy Now Datasheet
Singapore, Singapore
4700PF 250V Capacitor
60-DE1E3KX472MN4AN01F
4700PF 250V Capacitor 60-DE1E3KX472MN4AN01F
CAP CER 4700PF 250V RADIAL Product overview: DE1E3KX472MN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX472MN4AN01 F can be used for catalog matching and distributor lookup.

CAP CER 4700PF 250V RADIAL Product overview: DE1E3KX472MN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX472MN4AN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9517-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9517-3-ND
Ceramic Capacitors 490-9517-3-ND
4700pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

4700pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1E3KX472MN4AN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3KX472MN4AN01F
Ceramic Capacitors DE1E3KX472MN4AN01F
CAP CER 4700PF 250V RADIAL

CAP CER 4700PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 868314-DE1E3KX472MN4AN01F 60-DE1E3KX472MN4AN01F 490-9517-3-ND DE1E3KX472MN4AN01F
Product Name Ceramic Capacitors - DE1E3KX472MN4AN01F 4700PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Style Through Hole Through Hole Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC2102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details