Murata Power Solutions Capacitors - Ceramic Capacitors DE1E3KX332MN4AN01F

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329156-DE1E3KX332MN 4AN01F Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Flame Retardant Size / Dimension: 0.394" Dia (10.00mm) Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Mounting: Through Hole Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 490-9515-3,490-9515- 1,DE1E3KX332MN4AN01F -ND Base Product Number: DE1E3KX Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329156-DE1E3KX332MN 4AN01F Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Flame Retardant Size / Dimension: 0.394" Dia (10.00mm) Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Mounting: Through Hole Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 490-9515-3,490-9515- 1,DE1E3KX332MN4AN01F -ND Base Product Number: DE1E3KX Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329156-DE1E3KX332MN4AN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329156-DE1E3KX332MN4AN01F
Capacitors - Ceramic Capacitors 1329156-DE1E3KX332MN4AN01F
Manufacturer: Murata Electronics Win Source Part Number: 1329156-DE1E3KX332MN 4AN01F Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Flame Retardant Size / Dimension: 0.394" Dia (10.00mm) Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Standard Package: 500 Mounting: Through Hole Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Temperature Range - Operating: -40°C ~ 125°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 490-9515-3,490-9515- 1,DE1E3KX332MN4AN01F -ND Base Product Number: DE1E3KX Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329156-DE1E3KX332MN4AN01F
Category: Capacitors>Ceramic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Flame Retardant
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Safety
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Temperature Coefficient: E
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: 490-9515-3,490-9515-1,DE1E3KX332MN4AN01F-ND
Base Product Number: DE1E3KX
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
3300PF 250V Capacitor
60-DE1E3KX332MN4AN01F
3300PF 250V Capacitor 60-DE1E3KX332MN4AN01F
CAP CER 3300PF 250V RADIAL Product overview: DE1E3KX332MN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX332MN4AN01 F can be used for catalog matching and distributor lookup.

CAP CER 3300PF 250V RADIAL Product overview: DE1E3KX332MN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX332MN4AN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9515-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9515-3-ND
Ceramic Capacitors 490-9515-3-ND
3300pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

3300pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1329156-DE1E3KX332MN4AN01F 60-DE1E3KX332MN4AN01F 490-9515-3-ND
Product Name Capacitors - Ceramic Capacitors 3300PF 250V Capacitor Ceramic Capacitors
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - CK05BX180K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers