Murata Electronics 3300PF 250V Capacitor DE1E3KX332MA5BA01

Description
CAP CER 3300PF 250V RADIAL Product overview: DE1E3KX332MA5BA01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX332MA5BA01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 3300PF 250V RADIAL Product overview: DE1E3KX332MA5BA01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX332MA5BA01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3300PF 250V Capacitor
60-DE1E3KX332MA5BA01
3300PF 250V Capacitor 60-DE1E3KX332MA5BA01
CAP CER 3300PF 250V RADIAL Product overview: DE1E3KX332MA5BA01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX332MA5BA01 can be used for catalog matching and distributor lookup.

CAP CER 3300PF 250V RADIAL Product overview: DE1E3KX332MA5BA01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX332MA5BA01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-4234-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4234-ND
Ceramic Capacitors 490-4234-ND
3300pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

3300pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1E3KX332MA5BA01 - 809361-DE1E3KX332MA5BA01 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE1E3KX332MA5BA01
809361-DE1E3KX332MA5BA01
Ceramic Capacitors - DE1E3KX332MA5BA01 809361-DE1E3KX332MA5BA01
Manufacturer: Murata Electronics Win Source Part Number: 809361-DE1E3KX332MA5 BA01 Packaging: Bulk Mounting Style: Through Hole Applications: Safety Capacitance: 3300pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Formed Leads Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" Dia (12.00mm) Manufacturer Package: Radial, Disc Height - Seated (Maximum): 0.630" (16.00mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable

Manufacturer: Murata Electronics
Win Source Part Number: 809361-DE1E3KX332MA5BA01
Packaging: Bulk
Mounting Style: Through Hole
Applications: Safety
Capacitance: 3300pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Temperature Coefficient: E
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Formed Leads
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" Dia (12.00mm)
Manufacturer Package: Radial, Disc
Height - Seated (Maximum): 0.630" (16.00mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable

Buy Now
Ceramic Capacitors - DE1E3KX332MA5BA01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3KX332MA5BA01
Ceramic Capacitors DE1E3KX332MA5BA01
CAP CER 3300PF 250V RADIAL

CAP CER 3300PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-DE1E3KX332MA5BA01 490-4234-ND 809361-DE1E3KX332MA5BA01 DE1E3KX332MA5BA01
Product Name 3300PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors - DE1E3KX332MA5BA01 Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
WVAC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1726405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details