Murata Power Solutions Capacitors - Ceramic Capacitors DE1E3KX332MA4BN01F

Description
Win Source Part Number: 1055293-DE1E3KX332MA 4BN01F Category: Capacitors>Ceramic Capacitors Series: KX Features: Flame Retardant Package: Bulk Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Standard Package: 250 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): C941U332MVVDBA7317; DE2E3KY332MA3BM02F; C921U332MYVDBA7317; C921U332MZVDBA7317; DE2E3KY332MA2BM01F; DE2E3KY332MN3AM02F; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Murata Electronics Other Names: 490-9388,DE1E3KX332M A4BN01F-ND Base Product Number: DE1E3KX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1055293-DE1E3KX332MA 4BN01F Category: Capacitors>Ceramic Capacitors Series: KX Features: Flame Retardant Package: Bulk Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Standard Package: 250 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): C941U332MVVDBA7317; DE2E3KY332MA3BM02F; C921U332MYVDBA7317; C921U332MZVDBA7317; DE2E3KY332MA2BM01F; DE2E3KY332MN3AM02F; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Murata Electronics Other Names: 490-9388,DE1E3KX332M A4BN01F-ND Base Product Number: DE1E3KX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1055293-DE1E3KX332MA4BN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1055293-DE1E3KX332MA4BN01F
Capacitors - Ceramic Capacitors 1055293-DE1E3KX332MA4BN01F
Win Source Part Number: 1055293-DE1E3KX332MA 4BN01F Category: Capacitors>Ceramic Capacitors Series: KX Features: Flame Retardant Package: Bulk Applications: Safety Height - Seated (Max): 0.512" (13.00mm) Standard Package: 250 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): C941U332MVVDBA7317; DE2E3KY332MA3BM02F; C921U332MYVDBA7317; C921U332MZVDBA7317; DE2E3KY332MA2BM01F; DE2E3KY332MN3AM02F; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Murata Electronics Other Names: 490-9388,DE1E3KX332M A4BN01F-ND Base Product Number: DE1E3KX Product Status: Obsolete

Win Source Part Number: 1055293-DE1E3KX332MA4BN01F
Category: Capacitors>Ceramic Capacitors
Series: KX
Features: Flame Retardant
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 250
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Temperature Coefficient: E
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): C941U332MVVDBA7317; DE2E3KY332MA3BM02F; C921U332MYVDBA7317; C921U332MZVDBA7317; DE2E3KY332MA2BM01F; DE2E3KY332MN3AM02F;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: Murata Electronics
Other Names: 490-9388,DE1E3KX332MA4BN01F-ND
Base Product Number: DE1E3KX
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - 490-9388-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9388-ND
Ceramic Capacitors 490-9388-ND
3300pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

3300pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
3300PF 250V Capacitor
60-DE1E3KX332MA4BN01F
3300PF 250V Capacitor 60-DE1E3KX332MA4BN01F
CAP CER 3300PF 250V RADIAL Product overview: DE1E3KX332MA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX332MA4BN01 F can be used for catalog matching and distributor lookup.

CAP CER 3300PF 250V RADIAL Product overview: DE1E3KX332MA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX332MA4BN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE1E3KX332MA4BN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3KX332MA4BN01F
Ceramic Capacitors DE1E3KX332MA4BN01F
CAP CER 3300PF 250V RADIAL

CAP CER 3300PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1055293-DE1E3KX332MA4BN01F 490-9388-ND 60-DE1E3KX332MA4BN01F DE1E3KX332MA4BN01F
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 3300PF 250V Capacitor Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH3R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details