Murata Electronics Ceramic Capacitors DE1E3KX222MN4AP01F

Description
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9514-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9514-3-ND
Ceramic Capacitors 490-9514-3-ND
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360552-DE1E3KX222MN4AP01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360552-DE1E3KX222MN4AP01F
Capacitors - Ceramic Capacitors 1360552-DE1E3KX222MN4AP01F
Win Source Part Number: 1360552-DE1E3KX222MN 4AP01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: KX Features: Flame Retardant Package / Case: Radial, Disc Base Product Number: DE1E3KX Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.354" Dia (9.00mm) Height - Seated (Max): 0.472" (12.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight Product Status: Obsolete

Win Source Part Number: 1360552-DE1E3KX222MN4AP01F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: KX
Features: Flame Retardant
Package / Case: Radial, Disc
Base Product Number: DE1E3KX
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.354" Dia (9.00mm)
Height - Seated (Max): 0.472" (12.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Straight
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
2200PF Capacitor
60-DE1E3KX222MN4AP01F
2200PF Capacitor 60-DE1E3KX222MN4AP01F
CAP CER 2200PF 300VAC RADIAL Product overview: DE1E3KX222MN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MN4AP01 F can be used for catalog matching and distributor lookup.

CAP CER 2200PF 300VAC RADIAL Product overview: DE1E3KX222MN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MN4AP01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE1E3KX222MN4AP01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3KX222MN4AP01F
Ceramic Capacitors DE1E3KX222MN4AP01F
CAP CER 2200PF 300VAC RADIAL

CAP CER 2200PF 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9514-3-ND 1360552-DE1E3KX222MN4AP01F 60-DE1E3KX222MN4AP01F DE1E3KX222MN4AP01F
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 2200PF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Film Capacitors - 1725923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details