Murata Power Solutions 2200PF 250V Capacitor DE1E3KX222MA4BN01F

Description
CAP CER 2200PF 250V RADIAL Product overview: DE1E3KX222MA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MA4BN01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 250V RADIAL Product overview: DE1E3KX222MA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MA4BN01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 250V Capacitor
60-DE1E3KX222MA4BN01F
2200PF 250V Capacitor 60-DE1E3KX222MA4BN01F
CAP CER 2200PF 250V RADIAL Product overview: DE1E3KX222MA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MA4BN01 F can be used for catalog matching and distributor lookup.

CAP CER 2200PF 250V RADIAL Product overview: DE1E3KX222MA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MA4BN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9384-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9384-ND
Ceramic Capacitors 490-9384-ND
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1E3KX222MA4BN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3KX222MA4BN01F
Ceramic Capacitors DE1E3KX222MA4BN01F
CAP CER 2200PF 250V RADIAL

CAP CER 2200PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-DE1E3KX222MA4BN01F 490-9384-ND DE1E3KX222MA4BN01F
Product Name 2200PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1725852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details