Murata Electronics Ceramic Capacitors DE1E3KX222MA4BL01

Description
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7047-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7047-ND
Ceramic Capacitors 490-7047-ND
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
2200PF 250V Capacitor
60-DE1E3KX222MA4BL01
2200PF 250V Capacitor 60-DE1E3KX222MA4BL01
CAP CER 2200PF 250V RADIAL Product overview: DE1E3KX222MA4BL01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MA4BL01 can be used for catalog matching and distributor lookup.

CAP CER 2200PF 250V RADIAL Product overview: DE1E3KX222MA4BL01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX222MA4BL01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE1E3KX222MA4BL01 - 916848-DE1E3KX222MA4BL01 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE1E3KX222MA4BL01
916848-DE1E3KX222MA4BL01
Ceramic Capacitors - DE1E3KX222MA4BL01 916848-DE1E3KX222MA4BL01
Manufacturer: Murata Electronics North America Win Source Part Number: 916848-DE1E3KX222MA4 BL01 Series: KX Operating Temperature Range: -40°C ~ 125°C Features: 2200 pF ±20% 250VAC Ceramic Capacitor E Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Family Name: DE1E3KX Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: 490-7047, DE1E3KX222MA4BL01-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 916848-DE1E3KX222MA4BL01
Series: KX
Operating Temperature Range: -40°C ~ 125°C
Features: 2200 pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Family Name: DE1E3KX
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: 490-7047, DE1E3KX222MA4BL01-ND

Buy Now Datasheet
Ceramic Capacitors - DE1E3KX222MA4BL01 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3KX222MA4BL01
Ceramic Capacitors DE1E3KX222MA4BL01
CAP CER 2200PF 250V RADIAL

CAP CER 2200PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-7047-ND 60-DE1E3KX222MA4BL01 916848-DE1E3KX222MA4BL01 DE1E3KX222MA4BL01
Product Name Ceramic Capacitors 2200PF 250V Capacitor Ceramic Capacitors - DE1E3KX222MA4BL01 Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - CK05BX103K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers