Murata Electronics Ceramic Capacitors - DE1E3KX152MB4BL01 DE1E3KX152MB4BL01

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998466-DE1E3KX152MB4 BL01 Termination: Radial Voltage Rating: 250 V Height - Seated (Max): 10.9982 mm Mounting: SMD (SMT) Capacitance: 1.5 nF Tolerance: 20 % Composition: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 300 V Lead Pitch: 10 mm Lead Diameter: 600 µm Lead/Base Style: Straight
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998466-DE1E3KX152MB4 BL01 Termination: Radial Voltage Rating: 250 V Height - Seated (Max): 10.9982 mm Mounting: SMD (SMT) Capacitance: 1.5 nF Tolerance: 20 % Composition: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 300 V Lead Pitch: 10 mm Lead Diameter: 600 µm Lead/Base Style: Straight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1E3KX152MB4BL01 - 998466-DE1E3KX152MB4BL01 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE1E3KX152MB4BL01
998466-DE1E3KX152MB4BL01
Ceramic Capacitors - DE1E3KX152MB4BL01 998466-DE1E3KX152MB4BL01
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998466-DE1E3KX152MB4 BL01 Termination: Radial Voltage Rating: 250 V Height - Seated (Max): 10.9982 mm Mounting: SMD (SMT) Capacitance: 1.5 nF Tolerance: 20 % Composition: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 300 V Lead Pitch: 10 mm Lead Diameter: 600 µm Lead/Base Style: Straight

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998466-DE1E3KX152MB4BL01
Termination: Radial
Voltage Rating: 250 V
Height - Seated (Max): 10.9982 mm
Mounting: SMD (SMT)
Capacitance: 1.5 nF
Tolerance: 20 %
Composition: Ceramic
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 300 V
Lead Pitch: 10 mm
Lead Diameter: 600 µm
Lead/Base Style: Straight

Buy Now
Singapore, Singapore
0.0015uF Capacitor
60-DE1E3KX152MB4BL01
0.0015uF Capacitor 60-DE1E3KX152MB4BL01
Cap Ceramic 0.0015uF 250VAC E 20% (8 X 7mm) Radial 10mm Bulk Product overview: DE1E3KX152MB4BL01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX152MB4BL01 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0015uF 250VAC E 20% (8 X 7mm) Radial 10mm Bulk Product overview: DE1E3KX152MB4BL01 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX152MB4BL01 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 998466-DE1E3KX152MB4BL01 60-DE1E3KX152MB4BL01
Product Name Ceramic Capacitors - DE1E3KX152MB4BL01 0.0015uF Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details