CAP CER 1000PF 300VAC RADIAL Product overview: DE1E3KX102MB4BP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX102MB4BP01
Win Source Part Number: 1360488-DE1E3KX102MB
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: KX
Package: Bulk
Product Status: Obsolete
Features: Flame Retardant
Package / Case: Radial, Disc
Base Product Number: DE1E3KX
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.276" Dia (7.00mm)
Height - Seated (Max): 0.394" (10.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Straight
1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-DE1E3KX102MB4BP01F | 1360488-DE1E3KX102MB4BP01F | 490-9379-ND |
| Product Name | 1000PF Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |