Murata Electronics Ceramic Capacitors DE1B3RB681KN4AR01F

Description
680pF ±10% 500VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 500VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17654-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17654-3-ND
Ceramic Capacitors 490-17654-3-ND
680pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

680pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-17654-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17654-1-ND
Ceramic Capacitors 490-17654-1-ND
680pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

680pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1B3RB681KN4AR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RB681KN4AR01F
Ceramic Capacitors DE1B3RB681KN4AR01F
CAP CER 680PF 500V RADIAL

CAP CER 680PF 500V RADIAL

Supplier's Site Datasheet
Cap, 680Pf, 10% Rohs Compliant Murata - 50AC5074 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 10% Rohs Compliant Murata
50AC5074
Cap, 680Pf, 10% Rohs Compliant Murata 50AC5074
CAP, 680PF, 10% ROHS COMPLIANT: YES

CAP, 680PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-17654-3-ND DE1B3RB681KN4AR01F 50AC5074
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 680Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details