Murata Electronics Ceramic Capacitors DE1B3RB681KJ4BR01F

Description
680pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1B3RB681KJ4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE1B3RB681KJ4BR01F-ND
Ceramic Capacitors DE1B3RB681KJ4BR01F-ND
680pF ±10% 500V Ceramic Capacitor B Radial, Disc

680pF ±10% 500V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Cap, 680Pf, 10% Rohs Compliant Murata - 50AC5073 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 10% Rohs Compliant Murata
50AC5073
Cap, 680Pf, 10% Rohs Compliant Murata 50AC5073
CAP, 680PF, 10% ROHS COMPLIANT: YES

CAP, 680PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - DE1B3RB681KJ4BR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RB681KJ4BR01F
Ceramic Capacitors DE1B3RB681KJ4BR01F
CAP CER 680PF 500V RADIAL

CAP CER 680PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number DE1B3RB681KJ4BR01F-ND 50AC5073 DE1B3RB681KJ4BR01F
Product Name Ceramic Capacitors Cap, 680Pf, 10% Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF430J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details