Murata Electronics Ceramic Capacitors DE1B3RB471KJ4BR01F

Description
470pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1B3RB471KJ4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE1B3RB471KJ4BR01F-ND
Ceramic Capacitors DE1B3RB471KJ4BR01F-ND
470pF ±10% 500V Ceramic Capacitor B Radial, Disc

470pF ±10% 500V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Cap, 470Pf, 10% Rohs Compliant Murata - 50AC5070 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 10% Rohs Compliant Murata
50AC5070
Cap, 470Pf, 10% Rohs Compliant Murata 50AC5070
CAP, 470PF, 10% ROHS COMPLIANT: YES

CAP, 470PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DE1B3RB471KJ4BR01F-ND 50AC5070
Product Name Ceramic Capacitors Cap, 470Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C332J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details