Murata Electronics Capacitors - Ceramic Capacitors DE1B3RB471KA4BR01F

Description
Win Source Part Number: 1185197-DE1B3RB471KA 4BR01F Category: Capacitors>Ceramic Capacitors Series: DE1 Package: Bulk Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: B Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Base Product Number: DE1B3RB
Request a Quote Datasheet
Description
Win Source Part Number: 1185197-DE1B3RB471KA 4BR01F Category: Capacitors>Ceramic Capacitors Series: DE1 Package: Bulk Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: B Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Base Product Number: DE1B3RB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1185197-DE1B3RB471KA4BR01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1185197-DE1B3RB471KA4BR01F
Capacitors - Ceramic Capacitors 1185197-DE1B3RB471KA4BR01F
Win Source Part Number: 1185197-DE1B3RB471KA 4BR01F Category: Capacitors>Ceramic Capacitors Series: DE1 Package: Bulk Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: B Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Base Product Number: DE1B3RB

Win Source Part Number: 1185197-DE1B3RB471KA4BR01F
Category: Capacitors>Ceramic Capacitors
Series: DE1
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 500
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: B
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Base Product Number: DE1B3RB

Buy Now Datasheet
Ceramic Capacitors - DE1B3RB471KA4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE1B3RB471KA4BR01F-ND
Ceramic Capacitors DE1B3RB471KA4BR01F-ND
470pF ±10% 500V Ceramic Capacitor B Radial, Disc

470pF ±10% 500V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Singapore, Singapore
470PF 500V Capacitor
60-DE1B3RB471KA4BR01F
470PF 500V Capacitor 60-DE1B3RB471KA4BR01F
CAP CER 470PF 500V RADIAL Product overview: DE1B3RB471KA4BR01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RB471KA4BR01 F can be used for catalog matching and distributor lookup.

CAP CER 470PF 500V RADIAL Product overview: DE1B3RB471KA4BR01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RB471KA4BR01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1746200 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1746200
MLCCs - Multilayer Ceramic Capacitors 1746200
Murata DE1B3RB471KA4BR01F

Murata DE1B3RB471KA4BR01F

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1746165 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1746165
MLCCs - Multilayer Ceramic Capacitors 1746165
Murata DE1B3RB471KA4BR01F

Murata DE1B3RB471KA4BR01F

Supplier's Site
Cap, 470Pf, 10%; Capacitance Murata - 50AC5069 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 10%; Capacitance Murata
50AC5069
Cap, 470Pf, 10%; Capacitance Murata 50AC5069
CAP, 470PF, 10%; Capacitance:470pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 470PF, 10%; Capacitance:470pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - DE1B3RB471KA4BR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RB471KA4BR01F
Ceramic Capacitors DE1B3RB471KA4BR01F
CAP CER 470PF 500V RADIAL

CAP CER 470PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1185197-DE1B3RB471KA4BR01F DE1B3RB471KA4BR01F-ND 60-DE1B3RB471KA4BR01F 1746200 50AC5069 DE1B3RB471KA4BR01F
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 470PF 500V Capacitor MLCCs - Multilayer Ceramic Capacitors Cap, 470Pf, 10%; Capacitance Murata Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; B Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details