Murata Electronics Ceramic Capacitors DE1B3RB331KN4AR01F

Description
330pF ±10% 500VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 500VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17652-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17652-1-ND
Ceramic Capacitors 490-17652-1-ND
330pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

330pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-17652-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17652-3-ND
Ceramic Capacitors 490-17652-3-ND
330pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

330pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Cap, 330Pf, 10% Rohs Compliant Murata - 50AC5068 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 10% Rohs Compliant Murata
50AC5068
Cap, 330Pf, 10% Rohs Compliant Murata 50AC5068
CAP, 330PF, 10% ROHS COMPLIANT: YES

CAP, 330PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-17652-1-ND 50AC5068
Product Name Ceramic Capacitors Cap, 330Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers