Murata Electronics Ceramic Capacitors DE1B3RB331KA4BR01F

Description
330pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1B3RB331KA4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE1B3RB331KA4BR01F-ND
Ceramic Capacitors DE1B3RB331KA4BR01F-ND
330pF ±10% 500V Ceramic Capacitor B Radial, Disc

330pF ±10% 500V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1B3RB331KA4BR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RB331KA4BR01F
Ceramic Capacitors DE1B3RB331KA4BR01F
CAP CER 330PF 500V RADIAL

CAP CER 330PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DE1B3RB331KA4BR01F-ND DE1B3RB331KA4BR01F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G331J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details