220pF ±10% 500VAC Ceramic Capacitor B Radial, Disc
220pF ±10% 500VAC Ceramic Capacitor B Radial, Disc
CAP, 220PF, 10% ROHS COMPLIANT: YES
CAP CER 220PF 500V RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-17651-3-ND | 50AC5065 | DE1B3RB221KN4AR01F |
| Product Name | Ceramic Capacitors | Cap, 220Pf, 10% Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 500 volts |