Murata Electronics Ceramic Capacitors DE1B3RB221KJ4BR01F

Description
220pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1B3RB221KJ4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE1B3RB221KJ4BR01F-ND
Ceramic Capacitors DE1B3RB221KJ4BR01F-ND
220pF ±10% 500V Ceramic Capacitor B Radial, Disc

220pF ±10% 500V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Cap, 220Pf, 10% Rohs Compliant Murata - 50AC5064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 10% Rohs Compliant Murata
50AC5064
Cap, 220Pf, 10% Rohs Compliant Murata 50AC5064
CAP, 220PF, 10% ROHS COMPLIANT: YES

CAP, 220PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - DE1B3RB221KJ4BR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RB221KJ4BR01F
Ceramic Capacitors DE1B3RB221KJ4BR01F
CAP CER 220PF 500V RADIAL

CAP CER 220PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number DE1B3RB221KJ4BR01F-ND 50AC5064 DE1B3RB221KJ4BR01F
Product Name Ceramic Capacitors Cap, 220Pf, 10% Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C17CF1R0B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details