Murata Electronics Ceramic Capacitors DE1B3RB221KA4BR01F

Description
220pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1B3RB221KA4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE1B3RB221KA4BR01F-ND
Ceramic Capacitors DE1B3RB221KA4BR01F-ND
220pF ±10% 500V Ceramic Capacitor B Radial, Disc

220pF ±10% 500V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1B3RB221KA4BR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RB221KA4BR01F
Ceramic Capacitors DE1B3RB221KA4BR01F
CAP CER 220PF 500V RADIAL

CAP CER 220PF 500V RADIAL

Supplier's Site Datasheet
Cap, 220Pf, 10%; Capacitance Murata - 50AC5063 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 10%; Capacitance Murata
50AC5063
Cap, 220Pf, 10%; Capacitance Murata 50AC5063
CAP, 220PF, 10%; Capacitance:220pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 220PF, 10%; Capacitance:220pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number DE1B3RB221KA4BR01F-ND DE1B3RB221KA4BR01F 50AC5063
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 10%; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908589P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details