Murata Electronics Ceramic Capacitors DE1B3RB151KN4AR01F

Description
150pF ±10% 500VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 500VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17650-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17650-1-ND
Ceramic Capacitors 490-17650-1-ND
150pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

150pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-17650-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17650-3-ND
Ceramic Capacitors 490-17650-3-ND
150pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

150pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1B3RB151KN4AR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RB151KN4AR01F
Ceramic Capacitors DE1B3RB151KN4AR01F
CAP CER 150PF 500V RADIAL

CAP CER 150PF 500V RADIAL

Supplier's Site Datasheet
Cap, 150Pf, 10% Rohs Compliant Murata - 50AC5062 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 10% Rohs Compliant Murata
50AC5062
Cap, 150Pf, 10% Rohs Compliant Murata 50AC5062
CAP, 150PF, 10% ROHS COMPLIANT: YES

CAP, 150PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-17650-1-ND DE1B3RB151KN4AR01F 50AC5062
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021333 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CFR35B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1912976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details