Murata Electronics Ceramic Capacitors DE1B3RB151KJ4BR01F

Description
150pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1B3RB151KJ4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE1B3RB151KJ4BR01F-ND
Ceramic Capacitors DE1B3RB151KJ4BR01F-ND
150pF ±10% 500V Ceramic Capacitor B Radial, Disc

150pF ±10% 500V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Cap, 150Pf, 10% Rohs Compliant Murata - 50AC5061 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 10% Rohs Compliant Murata
50AC5061
Cap, 150Pf, 10% Rohs Compliant Murata 50AC5061
CAP, 150PF, 10% ROHS COMPLIANT: YES

CAP, 150PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DE1B3RB151KJ4BR01F-ND 50AC5061
Product Name Ceramic Capacitors Cap, 150Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details