Murata Electronics Ceramic Capacitors DE1B3RB151KA4BR01F

Description
150pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1B3RB151KA4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE1B3RB151KA4BR01F-ND
Ceramic Capacitors DE1B3RB151KA4BR01F-ND
150pF ±10% 500V Ceramic Capacitor B Radial, Disc

150pF ±10% 500V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Cap, 150Pf, 10% Rohs Compliant Murata - 50AC5060 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 10% Rohs Compliant Murata
50AC5060
Cap, 150Pf, 10% Rohs Compliant Murata 50AC5060
CAP, 150PF, 10% ROHS COMPLIANT: YES

CAP, 150PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DE1B3RB151KA4BR01F-ND 50AC5060
Product Name Ceramic Capacitors Cap, 150Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers