Murata Electronics Ceramic Capacitors DE1B3RB101KN4AR01F

Description
100pF ±10% 500VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 500VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17649-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17649-3-ND
Ceramic Capacitors 490-17649-3-ND
100pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

100pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-17649-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17649-1-ND
Ceramic Capacitors 490-17649-1-ND
100pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

100pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1B3RB101KN4AR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RB101KN4AR01F
Ceramic Capacitors DE1B3RB101KN4AR01F
CAP CER 100PF 500V RADIAL

CAP CER 100PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-17649-3-ND DE1B3RB101KN4AR01F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021411-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH130J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers