Murata Electronics Ceramic Capacitors DE1B3RB101KJ4BR01F

Description
100pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 500V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1B3RB101KJ4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE1B3RB101KJ4BR01F-ND
Ceramic Capacitors DE1B3RB101KJ4BR01F-ND
100pF ±10% 500V Ceramic Capacitor B Radial, Disc

100pF ±10% 500V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Cap, 100Pf, 10% Rohs Compliant Murata - 50AC5058 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 10% Rohs Compliant Murata
50AC5058
Cap, 100Pf, 10% Rohs Compliant Murata 50AC5058
CAP, 100PF, 10% ROHS COMPLIANT: YES

CAP, 100PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - DE1B3RB101KJ4BR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RB101KJ4BR01F
Ceramic Capacitors DE1B3RB101KJ4BR01F
CAP CER 100PF 500V RADIAL

CAP CER 100PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number DE1B3RB101KJ4BR01F-ND 50AC5058 DE1B3RB101KJ4BR01F
Product Name Ceramic Capacitors Cap, 100Pf, 10% Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Thin Film Capacitors - 1761-CSM-200-10X10X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details