Murata Power Solutions Capacitor DE1B3RA681KA4BN01F

Description
CAP CER Product overview: DE1B3RA681KA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA681KA4BN01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER Product overview: DE1B3RA681KA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA681KA4BN01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER Product overview: DE1B3RA681KA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA681KA4BN01 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE1B3RA681KA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA681KA4BN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-DE1B3RA681KA4BN01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE1B3RA681KA4BN01F-ND
Ceramic Capacitors 490-DE1B3RA681KA4BN01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - DE1B3RA681KA4BN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RA681KA4BN01F
Ceramic Capacitors DE1B3RA681KA4BN01F
CAP CER

CAP CER

Supplier's Site Datasheet
Cap, 680Pf, 10%; Capacitance Murata - 56AC8264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Pf, 10%; Capacitance Murata
56AC8264
Cap, 680Pf, 10%; Capacitance Murata 56AC8264
CAP, 680PF, 10%; Capacitance:680pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 680PF, 10%; Capacitance:680pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-DE1B3RA681KA4BN01F 490-DE1B3RA681KA4BN01F-ND DE1B3RA681KA4BN01F 56AC8264
Product Name Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 680Pf, 10%; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details