Murata Electronics Capacitors - Ceramic Capacitors DE1B3RA471KN4AQ01F

Description
Win Source Part Number: 960226-DE1B3RA471KN4 AQ01F Category: Capacitors>Ceramic Capacitors Series: DE1 Package: Cut Tape (CT),Tape & Box (TB) Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 500VAC Temperature Coefficient: B Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Other Names: 490-16187-1,490-1618 7-3 Base Product Number: DE1B3RA
Request a Quote Datasheet
Description
Win Source Part Number: 960226-DE1B3RA471KN4 AQ01F Category: Capacitors>Ceramic Capacitors Series: DE1 Package: Cut Tape (CT),Tape & Box (TB) Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 500VAC Temperature Coefficient: B Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Other Names: 490-16187-1,490-1618 7-3 Base Product Number: DE1B3RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 960226-DE1B3RA471KN4AQ01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
960226-DE1B3RA471KN4AQ01F
Capacitors - Ceramic Capacitors 960226-DE1B3RA471KN4AQ01F
Win Source Part Number: 960226-DE1B3RA471KN4 AQ01F Category: Capacitors>Ceramic Capacitors Series: DE1 Package: Cut Tape (CT),Tape & Box (TB) Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 500VAC Temperature Coefficient: B Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Other Names: 490-16187-1,490-1618 7-3 Base Product Number: DE1B3RA

Win Source Part Number: 960226-DE1B3RA471KN4AQ01F
Category: Capacitors>Ceramic Capacitors
Series: DE1
Package: Cut Tape (CT),Tape & Box (TB)
Applications: Safety
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 500
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 500VAC
Temperature Coefficient: B
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Other Names: 490-16187-1,490-16187-3
Base Product Number: DE1B3RA

Buy Now Datasheet
Ceramic Capacitors - 490-16187-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16187-3-ND
Ceramic Capacitors 490-16187-3-ND
470pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16187-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16187-1-ND
Ceramic Capacitors 490-16187-1-ND
470pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 500VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Singapore, Singapore
470PF 500V Capacitor
60-DE1B3RA471KN4AQ01F
470PF 500V Capacitor 60-DE1B3RA471KN4AQ01F
CAP CER 470PF 500V RADIAL Product overview: DE1B3RA471KN4AQ01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA471KN4AQ01 F can be used for catalog matching and distributor lookup.

CAP CER 470PF 500V RADIAL Product overview: DE1B3RA471KN4AQ01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA471KN4AQ01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE1B3RA471KN4AQ01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RA471KN4AQ01F
Ceramic Capacitors DE1B3RA471KN4AQ01F
CAP CER 470PF 500V RADIAL

CAP CER 470PF 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 960226-DE1B3RA471KN4AQ01F 490-16187-3-ND 60-DE1B3RA471KN4AQ01F DE1B3RA471KN4AQ01F
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 470PF 500V Capacitor Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVAC 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C402T200CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details