Murata Electronics Capacitors - Ceramic Capacitors DE1B3RA471KN4AP01F

Description
Win Source Part Number: 1351775-DE1B3RA471KN 4AP01F Category: Capacitors - Ceramic Capacitors Series: DE1 Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.276" Dia (7.00mm) Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Standard Package: 600 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 300VAC Temperature Coefficient: B Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Base Product Number: DE1B3RA
Request a Quote Datasheet
Description
Win Source Part Number: 1351775-DE1B3RA471KN 4AP01F Category: Capacitors - Ceramic Capacitors Series: DE1 Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.276" Dia (7.00mm) Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Standard Package: 600 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 300VAC Temperature Coefficient: B Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Base Product Number: DE1B3RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1351775-DE1B3RA471KN4AP01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1351775-DE1B3RA471KN4AP01F
Capacitors - Ceramic Capacitors 1351775-DE1B3RA471KN4AP01F
Win Source Part Number: 1351775-DE1B3RA471KN 4AP01F Category: Capacitors - Ceramic Capacitors Series: DE1 Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.276" Dia (7.00mm) Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Standard Package: 600 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 300VAC Temperature Coefficient: B Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Base Product Number: DE1B3RA

Win Source Part Number: 1351775-DE1B3RA471KN4AP01F
Category: Capacitors - Ceramic Capacitors
Series: DE1
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.276" Dia (7.00mm)
Applications: Safety
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 600
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 300VAC
Temperature Coefficient: B
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Base Product Number: DE1B3RA

Buy Now Datasheet
Singapore, Singapore
470PF 300V Capacitor
60-DE1B3RA471KN4AP01F
470PF 300V Capacitor 60-DE1B3RA471KN4AP01F
CAP CER 470PF 300V RADIAL Product overview: DE1B3RA471KN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA471KN4AP01 F can be used for catalog matching and distributor lookup.

CAP CER 470PF 300V RADIAL Product overview: DE1B3RA471KN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA471KN4AP01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16186-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16186-1-ND
Ceramic Capacitors 490-16186-1-ND
470pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16186-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16186-3-ND
Ceramic Capacitors 490-16186-3-ND
470pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1B3RA471KN4AP01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RA471KN4AP01F
Ceramic Capacitors DE1B3RA471KN4AP01F
CAP CER 470PF 300V RADIAL

CAP CER 470PF 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1351775-DE1B3RA471KN4AP01F 60-DE1B3RA471KN4AP01F 490-16186-1-ND DE1B3RA471KN4AP01F
Product Name Capacitors - Ceramic Capacitors 470PF 300V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVAC 300 volts 300 volts 1500 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 104HC1102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers