Murata Electronics Ceramic Capacitors DE1B3RA471KA4BN01F

Description
Ceramic Capacitor
Request a Quote
Description
Ceramic Capacitor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1360574-DE1B3RA471KA4BN01F is a ceramic capacitor designed for safety applications, certified under safety standards X1 and Y1. It has a capacitance of 470 pF with a tolerance of ±10%. The capacitor operates within a temperature range of -40°C to 125°C and has a rated voltage of 250 VAC. It features a radial disc package with a diameter of 0.276 inches (7.00 mm) and a maximum height of 0.197 inches (5.00 mm). The lead spacing is 0.394 inches (10.00 mm), and it is suitable for through-hole mounting. This component is applicable in consumer electronics, industrial equipment, and automotive infotainment systems, but is not recommended for critical safety applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1360574-DE1B3RA471KA4BN01F is a ceramic capacitor designed for safety applications, certified under safety standards X1 and Y1. It has a capacitance of 470 pF with a tolerance of ±10%. The capacitor operates within a temperature range of -40°C to 125°C and has a rated voltage of 250 VAC. It features a radial disc package with a diameter of 0.276 inches (7.00 mm) and a maximum height of 0.197 inches (5.00 mm). The lead spacing is 0.394 inches (10.00 mm), and it is suitable for through-hole mounting. This component is applicable in consumer electronics, industrial equipment, and automotive infotainment systems, but is not recommended for critical safety applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE1B3RA471KA4BN01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE1B3RA471KA4BN01F-ND
Ceramic Capacitors 490-DE1B3RA471KA4BN01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360574-DE1B3RA471KA4BN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360574-DE1B3RA471KA4BN01F
Capacitors - Ceramic Capacitors 1360574-DE1B3RA471KA4BN01F
Win Source Part Number: 1360574-DE1B3RA471KA 4BN01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE1 Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: DE1B3RA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.276" Dia (7.00mm) Height - Seated (Max): 0.197" (5.00mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Straight

Win Source Part Number: 1360574-DE1B3RA471KA4BN01F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE1
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: DE1B3RA
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.276" Dia (7.00mm)
Height - Seated (Max): 0.197" (5.00mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Straight

Buy Now Datasheet
CAP CER Product overview: DE1B3RA471KA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA471KA4BN01 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE1B3RA471KA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA471KA4BN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 470Pf, 10%; Capacitance Murata - 56AC8263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 10%; Capacitance Murata
56AC8263
Cap, 470Pf, 10%; Capacitance Murata 56AC8263
CAP, 470PF, 10%; Capacitance:470pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 470PF, 10%; Capacitance:470pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - DE1B3RA471KA4BN01F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE1B3RA471KA4BN01F
Capacitors - Ceramic Capacitors DE1B3RA471KA4BN01F
CAP CER

CAP CER

Supplier's Site
Ceramic Capacitors - DE1B3RA471KA4BN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RA471KA4BN01F
Ceramic Capacitors DE1B3RA471KA4BN01F
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-DE1B3RA471KA4BN01F-ND 1360574-DE1B3RA471KA4BN01F 60-DE1B3RA471KA4BN01F 56AC8263 DE1B3RA471KA4BN01F DE1B3RA471KA4BN01F
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Cap, 470Pf, 10%; Capacitance Murata Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts 440 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details