Murata Electronics 220PF 250V Capacitor DE1B3RA221KN4AN01F

Description
CAP CER 220PF 250V RADIAL Product overview: DE1B3RA221KN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA221KN4AN01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 220PF 250V RADIAL Product overview: DE1B3RA221KN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA221KN4AN01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220PF 250V Capacitor
60-DE1B3RA221KN4AN01F
220PF 250V Capacitor 60-DE1B3RA221KN4AN01F
CAP CER 220PF 250V RADIAL Product overview: DE1B3RA221KN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA221KN4AN01 F can be used for catalog matching and distributor lookup.

CAP CER 220PF 250V RADIAL Product overview: DE1B3RA221KN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA221KN4AN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16179-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16179-3-ND
Ceramic Capacitors 490-16179-3-ND
220pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

220pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16179-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16179-1-ND
Ceramic Capacitors 490-16179-1-ND
220pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

220pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360589-DE1B3RA221KN4AN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360589-DE1B3RA221KN4AN01F
Capacitors - Ceramic Capacitors 1360589-DE1B3RA221KN4AN01F
Win Source Part Number: 1360589-DE1B3RA221KN 4AN01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE1 Package / Case: Radial, Disc Base Product Number: DE1B3RA Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.236" Dia (6.00mm) Height - Seated (Max): 0.354" (9.00mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Straight Product Status: Active

Win Source Part Number: 1360589-DE1B3RA221KN4AN01F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE1
Package / Case: Radial, Disc
Base Product Number: DE1B3RA
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.236" Dia (6.00mm)
Height - Seated (Max): 0.354" (9.00mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Straight
Product Status: Active

Buy Now Datasheet
Ceramic Capacitors - DE1B3RA221KN4AN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RA221KN4AN01F
Ceramic Capacitors DE1B3RA221KN4AN01F
CAP CER 220PF 250V RADIAL

CAP CER 220PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-DE1B3RA221KN4AN01F 490-16179-3-ND 1360589-DE1B3RA221KN4AN01F DE1B3RA221KN4AN01F
Product Name 220PF 250V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details