Murata Power Solutions Ceramic Capacitors DE1B3RA221KA4BQ01F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE1B3RA221KA4BQ01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE1B3RA221KA4BQ01F-ND
Ceramic Capacitors 490-DE1B3RA221KA4BQ01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Single Layer Ceramic Capacitors - 1727762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727762
Single Layer Ceramic Capacitors 1727762
Murata DE1B3RA221KA4BQ01F

Murata DE1B3RA221KA4BQ01F

Supplier's Site
Single Layer Ceramic Capacitors - 1727026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727026
Single Layer Ceramic Capacitors 1727026
Murata DE1B3RA221KA4BQ01F

Murata DE1B3RA221KA4BQ01F

Supplier's Site
Ceramic Disc Cap, 220Pf, X1/y1, Radial Rohs Compliant Murata - 92AH4458 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, 220Pf, X1/y1, Radial Rohs Compliant Murata
92AH4458
Ceramic Disc Cap, 220Pf, X1/y1, Radial Rohs Compliant Murata 92AH4458
CERAMIC DISC CAP, 220PF, X1/Y1, RADIAL ROHS COMPLIANT: YES

CERAMIC DISC CAP, 220PF, X1/Y1, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-DE1B3RA221KA4BQ01F-ND 1727762 92AH4458
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Disc Cap, 220Pf, X1/y1, Radial Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitors - Ceramic Capacitors - 1329755-C0603C180J5GAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details