Murata Electronics Capacitors - Ceramic Capacitors DE1B3RA221KA4BN01F

Description
Win Source Part Number: 1360578-DE1B3RA221KA 4BN01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE1 Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: DE1B3RA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.236" Dia (6.00mm) Height - Seated (Max): 0.197" (5.00mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Straight
Request a Quote Datasheet
Description
Win Source Part Number: 1360578-DE1B3RA221KA 4BN01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE1 Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: DE1B3RA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.236" Dia (6.00mm) Height - Seated (Max): 0.197" (5.00mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360578-DE1B3RA221KA4BN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360578-DE1B3RA221KA4BN01F
Capacitors - Ceramic Capacitors 1360578-DE1B3RA221KA4BN01F
Win Source Part Number: 1360578-DE1B3RA221KA 4BN01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE1 Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: DE1B3RA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.236" Dia (6.00mm) Height - Seated (Max): 0.197" (5.00mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Straight

Win Source Part Number: 1360578-DE1B3RA221KA4BN01F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE1
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: DE1B3RA
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.236" Dia (6.00mm)
Height - Seated (Max): 0.197" (5.00mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Straight

Buy Now Datasheet
CAP CER Product overview: DE1B3RA221KA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA221KA4BN01 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE1B3RA221KA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA221KA4BN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-DE1B3RA221KA4BN01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE1B3RA221KA4BN01F-ND
Ceramic Capacitors 490-DE1B3RA221KA4BN01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 220Pf, 10%; Capacitance Murata - 56AC8261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 10%; Capacitance Murata
56AC8261
Cap, 220Pf, 10%; Capacitance Murata 56AC8261
CAP, 220PF, 10%; Capacitance:220pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 220PF, 10%; Capacitance:220pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - DE1B3RA221KA4BN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RA221KA4BN01F
Ceramic Capacitors DE1B3RA221KA4BN01F
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360578-DE1B3RA221KA4BN01F 60-DE1B3RA221KA4BN01F 490-DE1B3RA221KA4BN01F-ND 56AC8261 DE1B3RA221KA4BN01F
Product Name Capacitors - Ceramic Capacitors Capacitor Ceramic Capacitors Cap, 220Pf, 10%; Capacitance Murata Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVAC 250 volts 250 volts 250 volts 440 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details