Murata Electronics Ceramic Capacitors DE1B3RA151KN4AP01F

Description
150pF ±10% 300VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 300VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16178-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16178-3-ND
Ceramic Capacitors 490-16178-3-ND
150pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

150pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16178-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16178-1-ND
Ceramic Capacitors 490-16178-1-ND
150pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

150pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1B3RA151KN4AP01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RA151KN4AP01F
Ceramic Capacitors DE1B3RA151KN4AP01F
CAP CER 150PF 300V RADIAL

CAP CER 150PF 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-16178-3-ND DE1B3RA151KN4AP01F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details