Murata Electronics Ceramic Capacitors DE1B3RA151KJ4BH01F

Description
CAP CER 150PF 400V RADIAL
Request a Quote Datasheet
Description
CAP CER 150PF 400V RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE1B3RA151KJ4BH01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE1B3RA151KJ4BH01F-ND
Ceramic Capacitors 490-DE1B3RA151KJ4BH01F-ND
CAP CER 150PF 400V RADIAL

CAP CER 150PF 400V RADIAL

Buy Now Datasheet
Ceramic Capacitors - DE1B3RA151KJ4BH01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3RA151KJ4BH01F
Ceramic Capacitors DE1B3RA151KJ4BH01F
CAP CER DISC 150PF 440/400VAC

CAP CER DISC 150PF 440/400VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-DE1B3RA151KJ4BH01F-ND DE1B3RA151KJ4BH01F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - C11AH360K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details