Murata Electronics 100PF 300V Capacitor DE1B3RA101KN4AP01F

Description
CAP CER 100PF 300V RADIAL Product overview: DE1B3RA101KN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA101KN4AP01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 300V RADIAL Product overview: DE1B3RA101KN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA101KN4AP01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 300V Capacitor
60-DE1B3RA101KN4AP01F
100PF 300V Capacitor 60-DE1B3RA101KN4AP01F
CAP CER 100PF 300V RADIAL Product overview: DE1B3RA101KN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA101KN4AP01 F can be used for catalog matching and distributor lookup.

CAP CER 100PF 300V RADIAL Product overview: DE1B3RA101KN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 300V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3RA101KN4AP01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360501-DE1B3RA101KN4AP01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360501-DE1B3RA101KN4AP01F
Capacitors - Ceramic Capacitors 1360501-DE1B3RA101KN4AP01F
Win Source Part Number: 1360501-DE1B3RA101KN 4AP01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE1 Package / Case: Radial, Disc Base Product Number: DE1B3RA Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 300VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.236" Dia (6.00mm) Height - Seated (Max): 0.354" (9.00mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Straight Product Status: Active

Win Source Part Number: 1360501-DE1B3RA101KN4AP01F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE1
Package / Case: Radial, Disc
Base Product Number: DE1B3RA
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 300VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.236" Dia (6.00mm)
Height - Seated (Max): 0.354" (9.00mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Straight
Product Status: Active

Buy Now Datasheet
Ceramic Capacitors - 490-16175-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16175-3-ND
Ceramic Capacitors 490-16175-3-ND
100pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

100pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16175-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16175-1-ND
Ceramic Capacitors 490-16175-1-ND
100pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

100pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-DE1B3RA101KN4AP01F 1360501-DE1B3RA101KN4AP01F 490-16175-3-ND
Product Name 100PF 300V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details