Murata DE1B3RA101KA4BQ01F
Murata DE1B3RA101KA4BQ01F
SUPPRESSION CAP, 100PF, CLASS X1/Y1; Capacitance:100pF; Product Range:DE1 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y1; Voltage Rating X:500V; Voltage Rating Y:500V; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-DE1B3RA101KA4BQ01F-ND | 1727788 | 97AH8500 | DE1B3RA101KA4BQ01F |
| Product Name | Ceramic Capacitors | Single Layer Ceramic Capacitors | Suppression Cap, 100Pf, Class X1/y1; Capacitance Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -25 to ? C (-13 to ? F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 500 volts | 500 volts |