Murata Electronics Ceramic Capacitors - DE1B3KX681KN4AP01F DE1B3KX681KN4AP01F

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 916846-DE1B3KX681KN4 AP01F Series: KX Operating Temperature Range: -40°C ~ 125°C Features: 680 pF ±10% 300VAC Ceramic Capacitor B Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Package: Radial, Disc Mounting: Through Hole Part Status: Not For New Designs Family Name: DE1B3KX Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: DE1B3KX681KN4AP01F-N D, 490-9508-3, 490-9508-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 916846-DE1B3KX681KN4 AP01F Series: KX Operating Temperature Range: -40°C ~ 125°C Features: 680 pF ±10% 300VAC Ceramic Capacitor B Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Package: Radial, Disc Mounting: Through Hole Part Status: Not For New Designs Family Name: DE1B3KX Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: DE1B3KX681KN4AP01F-N D, 490-9508-3, 490-9508-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1B3KX681KN4AP01F - 916846-DE1B3KX681KN4AP01F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE1B3KX681KN4AP01F
916846-DE1B3KX681KN4AP01F
Ceramic Capacitors - DE1B3KX681KN4AP01F 916846-DE1B3KX681KN4AP01F
Manufacturer: Murata Electronics North America Win Source Part Number: 916846-DE1B3KX681KN4 AP01F Series: KX Operating Temperature Range: -40°C ~ 125°C Features: 680 pF ±10% 300VAC Ceramic Capacitor B Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Package: Radial, Disc Mounting: Through Hole Part Status: Not For New Designs Family Name: DE1B3KX Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: DE1B3KX681KN4AP01F-N D, 490-9508-3, 490-9508-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 916846-DE1B3KX681KN4AP01F
Series: KX
Operating Temperature Range: -40°C ~ 125°C
Features: 680 pF ±10% 300VAC Ceramic Capacitor B Radial, Disc
Package: Cut Tape (CT), Tape & Box (TB)
Package: Radial, Disc
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: DE1B3KX
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: DE1B3KX681KN4AP01F-ND, 490-9508-3, 490-9508-1

Buy Now Datasheet
Singapore, Singapore
680PF Capacitor
60-DE1B3KX681KN4AP01F
680PF Capacitor 60-DE1B3KX681KN4AP01F
CAP CER 680PF 300VAC RADIAL Product overview: DE1B3KX681KN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX681KN4AP01 F can be used for catalog matching and distributor lookup.

CAP CER 680PF 300VAC RADIAL Product overview: DE1B3KX681KN4AP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX681KN4AP01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9508-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9508-3-ND
Ceramic Capacitors 490-9508-3-ND
680pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

680pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
DE1B3KX681KN4AP01F
Capacitors >> Suppression Capacitors DE1B3KX681KN4AP01F
680pF ±10% X1,Y1 300V Plugin,P=10mm Suppression Capacitors ROHS

680pF ±10% X1,Y1 300V Plugin,P=10mm Suppression Capacitors ROHS

Supplier's Site Datasheet
Ceramic Capacitors - DE1B3KX681KN4AP01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3KX681KN4AP01F
Ceramic Capacitors DE1B3KX681KN4AP01F
CAP CER 680PF 300VAC RADIAL

CAP CER 680PF 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 916846-DE1B3KX681KN4AP01F 60-DE1B3KX681KN4AP01F 490-9508-3-ND DE1B3KX681KN4AP01F DE1B3KX681KN4AP01F
Product Name Ceramic Capacitors - DE1B3KX681KN4AP01F 680PF Capacitor Ceramic Capacitors Capacitors >> Suppression Capacitors Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Style Through Hole Through Hole Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details