Murata Electronics Ceramic Capacitors DE1B3KX681KN4AN01F

Description
680pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9507-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9507-3-ND
Ceramic Capacitors 490-9507-3-ND
680pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

680pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1B3KX681KN4AN01F - 916845-DE1B3KX681KN4AN01F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE1B3KX681KN4AN01F
916845-DE1B3KX681KN4AN01F
Ceramic Capacitors - DE1B3KX681KN4AN01F 916845-DE1B3KX681KN4AN01F
Manufacturer: Murata Electronics North America Win Source Part Number: 916845-DE1B3KX681KN4 AN01F Series: KX Operating Temperature Range: -40°C ~ 125°C Features: 680 pF ±10% 250VAC Ceramic Capacitor B Radial, Disc Package: Cut Tape (CT), Tape & Box (TB) Package: Radial, Disc Mounting: Through Hole Part Status: Not For New Designs Family Name: DE1B3KX Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 490-9507-3, 490-9507-1, DE1B3KX681KN4AN01F-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 916845-DE1B3KX681KN4AN01F
Series: KX
Operating Temperature Range: -40°C ~ 125°C
Features: 680 pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Package: Cut Tape (CT), Tape & Box (TB)
Package: Radial, Disc
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: DE1B3KX
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: 490-9507-3, 490-9507-1, DE1B3KX681KN4AN01F-ND

Buy Now Datasheet
Singapore, Singapore
680PF 250V Capacitor
60-DE1B3KX681KN4AN01F
680PF 250V Capacitor 60-DE1B3KX681KN4AN01F
CAP CER 680PF 250V RADIAL Product overview: DE1B3KX681KN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX681KN4AN01 F can be used for catalog matching and distributor lookup.

CAP CER 680PF 250V RADIAL Product overview: DE1B3KX681KN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX681KN4AN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-9507-3-ND 916845-DE1B3KX681KN4AN01F 60-DE1B3KX681KN4AN01F
Product Name Ceramic Capacitors Ceramic Capacitors - DE1B3KX681KN4AN01F 680PF 250V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details