Murata Electronics Ceramic Capacitors DE1B3KX681KA4BP01F

Description
680pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 250VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9373-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9373-ND
Ceramic Capacitors 490-9373-ND
680pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

680pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Singapore, Singapore
680PF Capacitor
60-DE1B3KX681KA4BP01F
680PF Capacitor 60-DE1B3KX681KA4BP01F
CAP CER 680PF 300VAC RADIAL Product overview: DE1B3KX681KA4BP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX681KA4BP01 F can be used for catalog matching and distributor lookup.

CAP CER 680PF 300VAC RADIAL Product overview: DE1B3KX681KA4BP01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX681KA4BP01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360530-DE1B3KX681KA4BP01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360530-DE1B3KX681KA4BP01F
Capacitors - Ceramic Capacitors 1360530-DE1B3KX681KA4BP01F
Win Source Part Number: 1360530-DE1B3KX681KA 4BP01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: KX Package: Bulk Product Status: Obsolete Features: Flame Retardant Package / Case: Radial, Disc Base Product Number: DE1B3KX Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 680 pF Tolerance: ±10% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.433" (11.00mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Straight

Win Source Part Number: 1360530-DE1B3KX681KA4BP01F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: KX
Package: Bulk
Product Status: Obsolete
Features: Flame Retardant
Package / Case: Radial, Disc
Base Product Number: DE1B3KX
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 680 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.433" (11.00mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Straight

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
DE1B3KX681KA4BP01F
Capacitors >> Suppression Capacitors DE1B3KX681KA4BP01F
680pF ±10% X1,Y1 250V Plugin,P=10mm Suppression Capacitors ROHS

680pF ±10% X1,Y1 250V Plugin,P=10mm Suppression Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9373-ND 60-DE1B3KX681KA4BP01F 1360530-DE1B3KX681KA4BP01F DE1B3KX681KA4BP01F
Product Name Ceramic Capacitors 680PF Capacitor Capacitors - Ceramic Capacitors Capacitors >> Suppression Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX821K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details