Murata Power Solutions 470PF 250V Capacitor DE1B3KX471KN4AN01F

Description
CAP CER 470PF 250V RADIAL Product overview: DE1B3KX471KN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX471KN4AN01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 470PF 250V RADIAL Product overview: DE1B3KX471KN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX471KN4AN01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470PF 250V Capacitor
60-DE1B3KX471KN4AN01F
470PF 250V Capacitor 60-DE1B3KX471KN4AN01F
CAP CER 470PF 250V RADIAL Product overview: DE1B3KX471KN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX471KN4AN01 F can be used for catalog matching and distributor lookup.

CAP CER 470PF 250V RADIAL Product overview: DE1B3KX471KN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX471KN4AN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9505-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9505-3-ND
Ceramic Capacitors 490-9505-3-ND
470pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302876-DE1B3KX471KN4AN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302876-DE1B3KX471KN4AN01F
Capacitors - Ceramic Capacitors 1302876-DE1B3KX471KN4AN01F
Win Source Part Number: 1302876-DE1B3KX471KN 4AN01F Category: Capacitors>Ceramic Capacitors Series: KX Features: Flame Retardant Package: Cut Tape (CT),Tape & Box (TB) Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Standard Package: 500 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 250VAC Temperature Coefficient: B Ratings: X1, Y1 Lead Spacing: 0.394" (10.00mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.276" Dia (7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Other Names: 490-9505-3,490-9505- 1,DE1B3KX471KN4AN01F Base Product Number: DE1B3KX Product Status: Obsolete

Win Source Part Number: 1302876-DE1B3KX471KN4AN01F
Category: Capacitors>Ceramic Capacitors
Series: KX
Features: Flame Retardant
Package: Cut Tape (CT),Tape & Box (TB)
Applications: Safety
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 500
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Temperature Coefficient: B
Ratings: X1, Y1
Lead Spacing: 0.394" (10.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.276" Dia (7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Other Names: 490-9505-3,490-9505-1,DE1B3KX471KN4AN01F
Base Product Number: DE1B3KX
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - DE1B3KX471KN4AN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3KX471KN4AN01F
Ceramic Capacitors DE1B3KX471KN4AN01F
CAP CER 470PF 250V RADIAL

CAP CER 470PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-DE1B3KX471KN4AN01F 490-9505-3-ND 1302876-DE1B3KX471KN4AN01F DE1B3KX471KN4AN01F
Product Name 470PF 250V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers