Murata Power Solutions Capacitors - Ceramic Capacitors DE1B3KX221KN4AN01F

Description
Win Source Part Number: 1360491-DE1B3KX221KN 4AN01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: KX Features: Flame Retardant Package / Case: Radial, Disc Base Product Number: DE1B3KX Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.433" (11.00mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Straight Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1360491-DE1B3KX221KN 4AN01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: KX Features: Flame Retardant Package / Case: Radial, Disc Base Product Number: DE1B3KX Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.433" (11.00mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Straight Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360491-DE1B3KX221KN4AN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360491-DE1B3KX221KN4AN01F
Capacitors - Ceramic Capacitors 1360491-DE1B3KX221KN4AN01F
Win Source Part Number: 1360491-DE1B3KX221KN 4AN01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: KX Features: Flame Retardant Package / Case: Radial, Disc Base Product Number: DE1B3KX Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.433" (11.00mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Straight Product Status: Obsolete

Win Source Part Number: 1360491-DE1B3KX221KN4AN01F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: KX
Features: Flame Retardant
Package / Case: Radial, Disc
Base Product Number: DE1B3KX
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.433" (11.00mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Straight
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
220PF 250V Capacitor
60-DE1B3KX221KN4AN01F
220PF 250V Capacitor 60-DE1B3KX221KN4AN01F
CAP CER 220PF 250V RADIAL Product overview: DE1B3KX221KN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX221KN4AN01 F can be used for catalog matching and distributor lookup.

CAP CER 220PF 250V RADIAL Product overview: DE1B3KX221KN4AN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1B3KX221KN4AN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9501-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9501-3-ND
Ceramic Capacitors 490-9501-3-ND
220pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

220pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1B3KX221KN4AN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1B3KX221KN4AN01F
Ceramic Capacitors DE1B3KX221KN4AN01F
CAP CER 220PF 250V RADIAL

CAP CER 220PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1360491-DE1B3KX221KN4AN01F 60-DE1B3KX221KN4AN01F 490-9501-3-ND DE1B3KX221KN4AN01F
Product Name Capacitors - Ceramic Capacitors 220PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVAC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details